Belden Inc. Coaxial Cable, Series 6, 18Awg, 1000Ft, Black; Coaxial Cable Type Belden 1829A 010U1000

Description
COAXIAL CABLE, SERIES 6, 18AWG, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, SERIES 6, 18AWG, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Series 6, 18Awg, 1000Ft, Black; Coaxial Cable Type Belden - 95B5034 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Series 6, 18Awg, 1000Ft, Black; Coaxial Cable Type Belden
95B5034
Coaxial Cable, Series 6, 18Awg, 1000Ft, Black; Coaxial Cable Type Belden 95B5034
COAXIAL CABLE, SERIES 6, 18AWG, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, SERIES 6, 18AWG, 1000FT, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
CATV COAX #18 GIFHDLDPE SH FR PVC BLACK - 70003591 - Allied Electronics, Inc.
Fort Worth, TX, USA
CATV COAX #18 GIFHDLDPE SH FR PVC BLACK
70003591
CATV COAX #18 GIFHDLDPE SH FR PVC BLACK 70003591
CATV COAX #18 GIFHDLDPE SH FR PVC BLACK

CATV COAX #18 GIFHDLDPE SH FR PVC BLACK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number 95B5034 70003591
Product Name Coaxial Cable, Series 6, 18Awg, 1000Ft, Black; Coaxial Cable Type Belden CATV COAX #18 GIFHDLDPE SH FR PVC BLACK
Cable Type Coaxial
Standards / Certifications RoHS CE Marking; UL Recognized Component Mark (US and Canadian)
Product Category Cable
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

77 Ohm Cable Assembly - 473-10613-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
3 suppliers
DeviceNet Physical Media - 1485R-P0X3R5-D5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details