Belden Inc. Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden 1821R 010500

Description
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden - 29M7224 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden
29M7224
Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden 29M7224
SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 24PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M7224
Product Name Shielded Multipair Cable 24Pr 500Ft 300V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details