Belden Inc. Shielded Multipair Cable 24Pr 1000Ft 300V Black; Cable Shielding Belden 1821R 0101000

Description
SHIELDED MULTIPAIR CABLE 24PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 24PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 24Pr 1000Ft 300V Black; Cable Shielding Belden - 29M7223 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 24Pr 1000Ft 300V Black; Cable Shielding Belden
29M7223
Shielded Multipair Cable 24Pr 1000Ft 300V Black; Cable Shielding Belden 29M7223
SHIELDED MULTIPAIR CABLE 24PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 24PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:24 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M7223
Product Name Shielded Multipair Cable 24Pr 1000Ft 300V Black; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-3M-BK-2-2LP-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Stability Cables - SP-24-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Motor cable - NEBM-M16G8-E-20-Q7-LE8 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details