Belden Inc. Multiple Conductor Cables 1819R 010500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10101-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10101-ND
Multiple Conductor Cables BEL10101-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden - 19C3079 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden
19C3079
Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden 19C3079
SHIELDED MULTIPAIR CABLE 16PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 16PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10101-ND 19C3079
Product Name Multiple Conductor Cables Shielded Multipair Cable 16Pr 500Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details