Belden Inc. Multiple Conductor Cables 1819R 0101000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10100-ND
Multiple Conductor Cables BEL10100-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 16Pr 1000Ft 300V Black; Cable Shielding Belden - 96B6457 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 16Pr 1000Ft 300V Black; Cable Shielding Belden
96B6457
Shielded Multipair Cable 16Pr 1000Ft 300V Black; Cable Shielding Belden 96B6457
SHIELDED MULTIPAIR CABLE 16PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 16PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:16 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10100-ND 96B6457
Product Name Multiple Conductor Cables Shielded Multipair Cable 16Pr 1000Ft 300V Black; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products