The Shielded Multipair Cable 4Pr 500Ft 300V Black features 22 AWG stranded tinned copper conductors with polyolefin insulation. It includes four pairs of individually shielded conductors, each with bonded Beldfoil® shielding for enhanced reliability and ease of termination. The overall cable is encased in a black PVC jacket, which includes a nylon rip cord for easier stripping. This cable has a maximum operating voltage of 300V RMS and is rated for a temperature range of -20°C to +60°C. It has a nominal characteristic impedance of 50 ohms and a nominal DC resistance of 14.8 ohms per 1000 feet at 20°C. The cable is compliant with various standards, including NEC/UL CMR and RoHS, making it suitable for a range of applications. The overall nominal diameter of the cable is 0.384 inches, and it weighs 84 lbs per 1000 feet.
SHIELDED MULTIPAIR CABLE 4PR 500FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Audio Cables | Cable Assemblies |
| Product Number | BEL11220-ND | 87K1160 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 4Pr 500Ft 300V Black; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Shielding | Foil | |
| Cable Insulation | Polypropylene | |
| Cable Conductor | Copper, Tinned |