Belden Inc. Multiple Conductor Cables 1813A B59328

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10289-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10289-ND
Multiple Conductor Cables BEL10289-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 24Awg, 328Ft, 100V; Cable Shielding Belden - 19C3066 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 24Awg, 328Ft, 100V; Cable Shielding Belden
19C3066
Shielded Cable Multipair, 1Pair, 24Awg, 328Ft, 100V; Cable Shielding Belden 19C3066
SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 328FT, 100V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):99.974m; Jacket Color:Black RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 328FT, 100V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):99.974m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10289-ND 19C3066
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 24Awg, 328Ft, 100V; Cable Shielding Belden
Product Category Cable
Cable Shielding Spiral
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details