Belden Inc. Multiple Conductor Cables 1811A B591000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11979-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11979-ND
Multiple Conductor Cables BEL11979-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Cable; High-Flex Multi-Conductor, Audio, No. Of Conductors Belden - 15B2025 - Newark, An Avnet Company
Chicago, IL, United States
Cable; High-Flex Multi-Conductor, Audio, No. Of Conductors Belden
15B2025
Cable; High-Flex Multi-Conductor, Audio, No. Of Conductors Belden 15B2025
CABLE; HIGH-FLEX MULTI-CONDUCTOR, AUDIO, NO. OF CONDUCTORS: 8 ROHS COMPLIANT: YES

CABLE; HIGH-FLEX MULTI-CONDUCTOR, AUDIO, NO. OF CONDUCTORS: 8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11979-ND 15B2025
Product Name Multiple Conductor Cables Cable; High-Flex Multi-Conductor, Audio, No. Of Conductors Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details