Belden Inc. Coaxial Cables (RF) 1808A B59500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL10300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL10300-ND
Coaxial Cables (RF) BEL10300-ND
Cable

Cable

Buy Now Datasheet
Dual Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden - 15B2019 - Newark, An Avnet Company
Chicago, IL, United States
Dual Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
15B2019
Dual Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden 15B2019
DUAL COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

DUAL COAXIAL CABLE, 500FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL10300-ND 15B2019
Product Name Coaxial Cables (RF) Dual Coaxial Cable, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers