Belden Inc. Coaxial Cables (RF) 1808A B591000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL10299-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL10299-ND
Coaxial Cables (RF) BEL10299-ND
Cable

Cable

Buy Now Datasheet
Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden - 15B2018 - Newark, An Avnet Company
Chicago, IL, United States
Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
15B2018
Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden 15B2018
DUAL COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

DUAL COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL10299-ND 15B2018
Product Name Coaxial Cables (RF) Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details