Belden Inc. Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden 1807A B59U1000

Description
DUAL COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DUAL COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden - 87K1154 - Newark, An Avnet Company
Chicago, IL, United States
Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
87K1154
Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden 87K1154
DUAL COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

DUAL COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1154
Product Name Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0805 - 101207742 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 female (A coded)
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable Assembly - 6854A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details