Belden Inc. Coaxial Cables (RF) 1807A B591000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL10295-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL10295-ND
Coaxial Cables (RF) BEL10295-ND
Cable

Cable

Buy Now Datasheet
Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden - 15B2015 - Newark, An Avnet Company
Chicago, IL, United States
Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
15B2015
Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden 15B2015
DUAL COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

DUAL COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL10295-ND 15B2015
Product Name Coaxial Cables (RF) Dual Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
HDMI Cables - 1930225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details