Belden Inc. Shielded Multipair Cable 12Pr 1000Ft 300V Violet; Cable Shielding Belden 1806F Z4B1000

Description
SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multipair Cable 12Pr 1000Ft 300V Violet; Cable Shielding Belden - 29M7219 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 12Pr 1000Ft 300V Violet; Cable Shielding Belden
29M7219
Shielded Multipair Cable 12Pr 1000Ft 300V Violet; Cable Shielding Belden 29M7219
SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 12PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:12 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29M7219
Product Name Shielded Multipair Cable 12Pr 1000Ft 300V Violet; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details