Belden Inc. Multiple Conductor Cables 1805F Z4B500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11987-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11987-ND
Multiple Conductor Cables BEL11987-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 8Pr 500Ft 300V Violet; Cable Shielding Belden - 19C3056 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 8Pr 500Ft 300V Violet; Cable Shielding Belden
19C3056
Shielded Multipair Cable 8Pr 500Ft 300V Violet; Cable Shielding Belden 19C3056
SHIELDED MULTIPAIR CABLE 8PR 500FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Violet RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 8PR 500FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Violet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11987-ND 19C3056
Product Name Multiple Conductor Cables Shielded Multipair Cable 8Pr 500Ft 300V Violet; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hook and Mini Alligator Clip - 1021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details