Belden Inc. Multiple Conductor Cables 1803F Z4B1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL11223-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL11223-ND
Multiple Conductor Cables BEL11223-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 4Pr 1000Ft 300V Violet; Cable Shielding Belden - 12C2143 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1000Ft 300V Violet; Cable Shielding Belden
12C2143
Shielded Multipair Cable 4Pr 1000Ft 300V Violet; Cable Shielding Belden 12C2143
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Violet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL11223-ND 12C2143
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 1000Ft 300V Violet; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details