Audio Snake, 2 PR 24 AWG TC stranded (7x32), FHDPE insulation, individually bonded, shielded and jacketed pairs with overall shield plus drain wire, CMG rating, PVC jacket with rip cord.
| Belden Inc. | |
|---|---|
| Product Category | Audio Cables |
| Product Number | 1802F |
| Product Name | Audio Snake, 2 PR 24 AWG TC, CMG |
| Cable Shielding | Foil; Foil(s) or Copper Tape(s) |
| Cable Insulation | Polyethylene; PE - Polyethylene (Foam) |
| Cable Conductor | Copper; Tinned Copper - Stranded |
| Standards / Certifications | UL Recognized Component Mark (US and Canadian); RoHS; China RoHS II (GB/T 26572-2011) |