Belden Inc. Audio Cable, 2 Pair 24 AWG, TC, CMR 1802B

Description
Digital Audio Cable, 2 pair 24 AWG stranded tinned copper with Datalene® insulation, Beldfoil® shield, drain, CMR PVC jacket, parallel construction.
Datasheet
Description
Digital Audio Cable, 2 pair 24 AWG stranded tinned copper with Datalene® insulation, Beldfoil® shield, drain, CMR PVC jacket, parallel construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Cable, 2 Pair 24 AWG, TC, CMR - 1802B - Belden Inc.
St. Louis, MO, United States
Audio Cable, 2 Pair 24 AWG, TC, CMR
1802B
Audio Cable, 2 Pair 24 AWG, TC, CMR 1802B
Digital Audio Cable, 2 pair 24 AWG stranded tinned copper with Datalene® insulation, Beldfoil® shield, drain, CMR PVC jacket, parallel construction.

Digital Audio Cable, 2 pair 24 AWG stranded tinned copper with Datalene® insulation, Beldfoil® shield, drain, CMR PVC jacket, parallel construction.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number 1802B
Product Name Audio Cable, 2 Pair 24 AWG, TC, CMR
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 150mm, single-end, Hex Socket Screw-Lok Reverse Fix - G125-MC11005M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details