Belden Inc. Multiple Conductor Cables 1801B Z4B500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10253-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10253-ND
Multiple Conductor Cables BEL10253-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Multipair Cable 1Pr 500Ft 300V Violet; Cable Shielding Belden - 19C3052 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 300V Violet; Cable Shielding Belden
19C3052
Shielded Multipair Cable 1Pr 500Ft 300V Violet; Cable Shielding Belden 19C3052
SHIELDED MULTIPAIR CABLE 1PR 500FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Violet RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 300V VIOLET; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.21mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Violet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL10253-ND 19C3052
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 500Ft 300V Violet; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Conductor Copper, Tinned
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RF Custom Cable Assembly - 100597DG00028 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details