Belden Inc. Coaxial Cables (RF) 179DT 0091000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9158-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9158-ND
Coaxial Cables (RF) BEL9158-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-179, 1000Ft, White; Coaxial Cable Type Belden - 56J9313 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179, 1000Ft, White; Coaxial Cable Type Belden
56J9313
Coaxial Cable, Rg-179, 1000Ft, White; Coaxial Cable Type Belden 56J9313
COAXIAL CABLE, RG-179, 1000FT, WHITE; Coaxial Cable Type:RG179; Wire Gauge:28.5AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-179, 1000FT, WHITE; Coaxial Cable Type:RG179; Wire Gauge:28.5AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL9158-ND 56J9313
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-179, 1000Ft, White; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details