Belden Inc. Coaxial Cables (RF) 179DT 0041000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9154-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9154-ND
Coaxial Cables (RF) BEL9154-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-179, 1000Ft, Yellow; Coaxial Cable Type Belden - 56J9309 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179, 1000Ft, Yellow; Coaxial Cable Type Belden
56J9309
Coaxial Cable, Rg-179, 1000Ft, Yellow; Coaxial Cable Type Belden 56J9309
COAXIAL CABLE, RG-179, 1000FT, YELLOW; Coaxial Cable Type:RG179; Wire Gauge:28.5AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-179, 1000FT, YELLOW; Coaxial Cable Type:RG179; Wire Gauge:28.5AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL9154-ND 56J9309
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-179, 1000Ft, Yellow; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data