Belden Inc. Coaxial Cables (RF) 179DT 0011000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9151-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9151-ND
Coaxial Cables (RF) BEL9151-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-179, 1000Ft, Brown; Coaxial Cable Type Belden - 56J9306 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179, 1000Ft, Brown; Coaxial Cable Type Belden
56J9306
Coaxial Cable, Rg-179, 1000Ft, Brown; Coaxial Cable Type Belden 56J9306
COAXIAL CABLE, RG-179, 1000FT, BROWN; Coaxial Cable Type:RG179; Wire Gauge:28.5AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-179, 1000FT, BROWN; Coaxial Cable Type:RG179; Wire Gauge:28.5AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL9151-ND 56J9306
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-179, 1000Ft, Brown; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details