Belden Inc. Multiple Conductor Cables 1752A 0021000

Description
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Red 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Red 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30794-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30794-1000-ND
Multiple Conductor Cables BEL30794-1000-ND
8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Red 24 AWG 1000.0' (304.8m)

8 (4 Pair) Conductor Multi-Pair, Cat5e Cable Red 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden - 20M6054 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden
20M6054
Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden 20M6054
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V RED; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V RED; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30794-1000-ND 20M6054
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Motor cable - NEBM-M16G8-E-2.5-Q9-LE8-1 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details