Lumberg Automation - A Belden Brand Circular Cable Assemblies 17290

Description
RST 5-RKT 5-228/50 M
Request a Quote Datasheet
Description
RST 5-RKT 5-228/50 M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-17290-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-17290-ND
Circular Cable Assemblies 135-17290-ND
RST 5-RKT 5-228/50 M

RST 5-RKT 5-228/50 M

Buy Now Datasheet
Rst 5-Rkt 5-228/50 M Lumberg Automation - 16AJ4366 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5-Rkt 5-228/50 M Lumberg Automation
16AJ4366
Rst 5-Rkt 5-228/50 M Lumberg Automation 16AJ4366
RST 5-RKT 5-228/50 M

RST 5-RKT 5-228/50 M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 17290 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
17290
Cable Assemblies - Circular Cable Assemblies 17290
RST 5-RKT 5-228/50 M

RST 5-RKT 5-228/50 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 135-17290-ND 16AJ4366 17290
Product Name Circular Cable Assemblies Rst 5-Rkt 5-228/50 M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details