Belden Inc. Multiple Conductor Cables 1701A D15U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30749-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30749-1000-ND
Multiple Conductor Cables BEL30749-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 17C7281 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable, 24Awg, 1000Ft, 300V; Cable Shielding Belden
17C7281
Unshielded Cable, 24Awg, 1000Ft, 300V; Cable Shielding Belden 17C7281
UNSHIELDED CABLE, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

UNSHIELDED CABLE, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30749-1000-ND 17C7281
Product Name Multiple Conductor Cables Unshielded Cable, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
ix Industrial IO Cable Assembly - NDHN5A3AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 349882 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details