Belden Inc. Multiple Conductor Cables 1701A D151000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30760-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30760-1000-ND
Multiple Conductor Cables BEL30760-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden - 05F1497 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden
05F1497
Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden 05F1497
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLUE; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:BlueRoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V BLUE; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Color:BlueRoHS Compliant: Yes

Supplier's Site Datasheet
CATEGORY 5E, PLENUM RATED, 4 PAIR, 350MHZ RATED, BONDED PAIR - 70038132 - Allied Electronics, Inc.
Fort Worth, TX, USA
CATEGORY 5E, PLENUM RATED, 4 PAIR, 350MHZ RATED, BONDED PAIR
70038132
CATEGORY 5E, PLENUM RATED, 4 PAIR, 350MHZ RATED, BONDED PAIR 70038132
Available in a variety of colors and put-up/packaging options (must specify color). Meets/Exceeds EIA/TIA 568 Category 5e or Category 6 Standards. UL/ETL Verified. Horizontal solid conductor cables available in 1000 foot packages.

Available in a variety of colors and put-up/packaging options (must specify color). Meets/Exceeds EIA/TIA 568 Category 5e or Category 6 Standards. UL/ETL Verified. Horizontal solid conductor cables available in 1000 foot packages.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Network Cables Cable Assemblies Network Cables
Product Number BEL30760-1000-ND 05F1497 70038132
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 1000Ft 300V Blue; Cable Shielding Belden CATEGORY 5E, PLENUM RATED, 4 PAIR, 350MHZ RATED, BONDED PAIR
Product Category Cable Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details