Belden Inc. Multiple Conductor Cables 1701A 010U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30746-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30746-1000-ND
Multiple Conductor Cables BEL30746-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 10K3445 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
10K3445
Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden 10K3445
UNSHIELDED CABLE MULTIPAIR, CAT5E, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, CAT5E, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30746-1000-ND 10K3445
Product Name Multiple Conductor Cables Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-12-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details