Belden Inc. Multiple Conductor Cables 1701A 002U1000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30740-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30740-1000-ND
Multiple Conductor Cables BEL30740-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 10K3433 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
10K3433
Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden 10K3433
UNSHIELDED CABLE MULTIPAIR, CAT5E, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, CAT5E, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30740-1000-ND 10K3433
Product Name Multiple Conductor Cables Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6091A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details