Belden Inc. Multiple Conductor Cables 1701A 0021000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL30750-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL30750-1000-ND
Multiple Conductor Cables BEL30750-1000-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 05F1492 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
05F1492
Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden 05F1492
UNSHIELDED CABLE MULTIPAIR, CAT5E, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

UNSHIELDED CABLE MULTIPAIR, CAT5E, 4PAIR, 24AWG, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL30750-1000-ND 05F1492
Product Name Multiple Conductor Cables Unshielded Cable Multipair, Cat5E, 4Pair, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 8 #
Rated Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details