Belden Inc. Multipair Cable, 4Pair, 1000Ft, 300V; Cable Shielding Belden 1700A-U1000-5

Description
MULTIPAIR CABLE, 4PAIR, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes
Datasheet
Description
MULTIPAIR CABLE, 4PAIR, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipair Cable, 4Pair, 1000Ft, 300V; Cable Shielding Belden - 05F1487 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Cable, 4Pair, 1000Ft, 300V; Cable Shielding Belden
05F1487
Multipair Cable, 4Pair, 1000Ft, 300V; Cable Shielding Belden 05F1487
MULTIPAIR CABLE, 4PAIR, 1000FT, 300V; Cable Shielding:Unshielded ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes

MULTIPAIR CABLE, 4PAIR, 1000FT, 300V; Cable Shielding:Unshielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05F1487
Product Name Multipair Cable, 4Pair, 1000Ft, 300V; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details