Belden Inc. Unshielded Multipair Cable 4Pr 1000Ft 300V Yellow; Cable Shielding Belden 1700A 0041000

Description
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V YELLOW; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V YELLOW; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 4Pr 1000Ft 300V Yellow; Cable Shielding Belden - 15B1959 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 1000Ft 300V Yellow; Cable Shielding Belden
15B1959
Unshielded Multipair Cable 4Pr 1000Ft 300V Yellow; Cable Shielding Belden 15B1959
UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V YELLOW; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 1000FT 300V YELLOW; Cable Shielding:Unshielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B1959
Product Name Unshielded Multipair Cable 4Pr 1000Ft 300V Yellow; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details