Belden Inc. U/utp Unshld Cable, 4 Pair, Cat5E, 24Awg; Cable Shielding Belden 1700A.00305

Description
U/UTP UNSHLD CABLE, 4 PAIR, CAT5E, 24AWG; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. RoHS Compliant: Yes
Datasheet
Description
U/UTP UNSHLD CABLE, 4 PAIR, CAT5E, 24AWG; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U/utp Unshld Cable, 4 Pair, Cat5E, 24Awg; Cable Shielding Belden - 73AC8364 - Newark, An Avnet Company
Chicago, IL, United States
U/utp Unshld Cable, 4 Pair, Cat5E, 24Awg; Cable Shielding Belden
73AC8364
U/utp Unshld Cable, 4 Pair, Cat5E, 24Awg; Cable Shielding Belden 73AC8364
U/UTP UNSHLD CABLE, 4 PAIR, CAT5E, 24AWG; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. RoHS Compliant: Yes

U/UTP UNSHLD CABLE, 4 PAIR, CAT5E, 24AWG; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:4 Pair; Jacket Colour:Grey; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 73AC8364
Product Name U/utp Unshld Cable, 4 Pair, Cat5E, 24Awg; Cable Shielding Belden
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to XM Micro-Hook and Mini Alligator Clip - 4021XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6828A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details