Lumberg Automation - A Belden Brand Circular Cable Assemblies 16978

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 16978LA-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
16978LA-ND
Circular Cable Assemblies 16978LA-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 16978 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
16978
Cable Assemblies - Circular Cable Assemblies 16978
CBL CIRC

CBL CIRC

Supplier's Site
Rkwt/led P 4-225/10 M Lumberg Automation - 71AH0281 - Newark, An Avnet Company
Chicago, IL, United States
Rkwt/led P 4-225/10 M Lumberg Automation
71AH0281
Rkwt/led P 4-225/10 M Lumberg Automation 71AH0281
RKWT/LED P 4-225/10 M

RKWT/LED P 4-225/10 M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 16978LA-ND 16978 71AH0281
Product Name Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies Rkwt/led P 4-225/10 M Lumberg Automation
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details