Belden Inc. Coaxial Cables (RF) 1695A 8771000

Description
Coaxial Cable 18 AWG RG-6 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30022-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30022-1000-ND
Coaxial Cables (RF) BEL30022-1000-ND
Coaxial Cable 18 AWG RG-6 75 Ohms

Coaxial Cable 18 AWG RG-6 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden - 04F6724 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden
04F6724
Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden 04F6724
COAXIAL CABLE, RG-6/U, 1000FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL30022-1000-ND 04F6724
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details