Belden Inc. Coaxial Cables (RF) 1695A 0071000

Description
Coaxial Cable 18 AWG RG-6 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30016-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30016-1000-ND
Coaxial Cables (RF) BEL30016-1000-ND
Coaxial Cable 18 AWG RG-6 75 Ohms

Coaxial Cable 18 AWG RG-6 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 1000Ft, Violet; Coaxial Cable Type Belden - 19C3021 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft, Violet; Coaxial Cable Type Belden
19C3021
Coaxial Cable, Rg-6/u, 1000Ft, Violet; Coaxial Cable Type Belden 19C3021
COAXIAL CABLE, RG-6/U, 1000FT, VIOLET; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT, VIOLET; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL30016-1000-ND 19C3021
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 1000Ft, Violet; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details