Belden Inc. Coaxial Cables (RF) 1695A 0041000

Description
Coaxial Cable 18 AWG RG-6 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30013-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30013-1000-ND
Coaxial Cables (RF) BEL30013-1000-ND
Coaxial Cable 18 AWG RG-6 75 Ohms

Coaxial Cable 18 AWG RG-6 75 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 1000Ft, Yellow; Coaxial Cable Type Belden - 87K1145 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft, Yellow; Coaxial Cable Type Belden
87K1145
Coaxial Cable, Rg-6/u, 1000Ft, Yellow; Coaxial Cable Type Belden 87K1145
COAXIAL CABLE, RG-6/U, 1000FT, YELLOW; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT, YELLOW; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL30013-1000-ND 87K1145
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 1000Ft, Yellow; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details