The Belden 1694F is a 75 Ohm SDI coaxial cable designed for digital video applications, including 6 Gb/s UHDTV and HD-SDI 1080p. It features a 19 AWG bare copper conductor with polyethylene insulation and is shielded by double layers of 95% tinned copper braid, providing effective protection against interference. The cable has a nominal outer diameter of 0.276 inches and is encased in a PVC jacket, making it flexible for various installation scenarios. Electrical characteristics include a return loss of 20 dB from 5 to 850 MHz and 15 dB from 850 to 6000 MHz. The nominal attenuation varies with frequency, starting at 0.24 dB/100ft at 1 MHz and reaching 28.7 dB/100ft at 6000 MHz. The cable is rated for a maximum voltage of 300 V and operates within a temperature range of -35°C to +75°C. It is suitable for indoor use and complies with various environmental and safety standards, including UL and RoHS. The cable is available in multiple lengths, including options of 1,000 ft and 5,000 ft.
75 Ohm SDI Coax, RG-6, 19 AWG (7x27) Bare Copper Conductor, PE Insulation, Double 95% Tinned Copper Braid Shield, PVC Jacket, CM, Flexible
| Belden Inc. | |
|---|---|
| Product Category | Video Cables |
| Product Number | 1694F |
| Product Name | 75 Ohm SDI Coax, RG-6, 19 AWG Str BC, Double 95% TC Braid, PVC Jkt, CM, Flexible |
| Cable Type | Coaxial; Triaxial |