Belden Inc. 75 Ohm SDI Coax, RG-6, 18 AWG, Solid BC, Foil + 95% TC Braid, PVC Jkt, CMR 1694A

Description
75 Ohm SDI Coax, RG-6, 18 AWG Solid Bare Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shield, PVC Jacket, CMR
Datasheet
Description
75 Ohm SDI Coax, RG-6, 18 AWG Solid Bare Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shield, PVC Jacket, CMR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm SDI Coax, RG-6, 18 AWG, Solid BC, Foil + 95% TC Braid, PVC Jkt, CMR - 1694A - Belden Inc.
St. Louis, MO, United States
75 Ohm SDI Coax, RG-6, 18 AWG, Solid BC, Foil + 95% TC Braid, PVC Jkt, CMR
1694A
75 Ohm SDI Coax, RG-6, 18 AWG, Solid BC, Foil + 95% TC Braid, PVC Jkt, CMR 1694A
75 Ohm SDI Coax, RG-6, 18 AWG Solid Bare Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shield, PVC Jacket, CMR

75 Ohm SDI Coax, RG-6, 18 AWG Solid Bare Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid Shield, PVC Jacket, CMR

Supplier's Site Datasheet
Cable, Coaxial, Rg6/u, 18Awg, 75 Ohm, Black, Per M; Coaxial Cable Type Belden - 18K7916 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg6/u, 18Awg, 75 Ohm, Black, Per M; Coaxial Cable Type Belden
18K7916
Cable, Coaxial, Rg6/u, 18Awg, 75 Ohm, Black, Per M; Coaxial Cable Type Belden 18K7916
CABLE, COAXIAL, RG6/U, 18AWG, 75 OHM, BLACK, PER M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG6/U, 18AWG, 75 OHM, BLACK, PER M; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number 1694A 18K7916
Product Name 75 Ohm SDI Coax, RG-6, 18 AWG, Solid BC, Foil + 95% TC Braid, PVC Jkt, CMR Cable, Coaxial, Rg6/u, 18Awg, 75 Ohm, Black, Per M; Coaxial Cable Type Belden
Cable Type Coaxial; Triaxial Coaxial; RG6/11
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 1828522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Vga
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers