Belden Inc. Coaxial Cable, Unjacketed, Rgm17/151, 500Ft, Tin; Coaxial Cable Type Belden 1674A TIN500

Description
COAXIAL CABLE, UNJACKETED, RGM17/151, 500FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, UNJACKETED, RGM17/151, 500FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Unjacketed, Rgm17/151, 500Ft, Tin; Coaxial Cable Type Belden - 15B1946 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Unjacketed, Rgm17/151, 500Ft, Tin; Coaxial Cable Type Belden
15B1946
Coaxial Cable, Unjacketed, Rgm17/151, 500Ft, Tin; Coaxial Cable Type Belden 15B1946
COAXIAL CABLE, UNJACKETED, RGM17/151, 500FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, UNJACKETED, RGM17/151, 500FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B1946
Product Name Coaxial Cable, Unjacketed, Rgm17/151, 500Ft, Tin; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details