Belden Inc. Coaxial Cables (RF) 1674A TIN50

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9164-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9164-ND
Coaxial Cables (RF) BEL9164-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, 50Ft, Tin; Coaxial Cable Type Belden - 15B1945 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 50Ft, Tin; Coaxial Cable Type Belden
15B1945
Coaxial Cable, 50Ft, Tin; Coaxial Cable Type Belden 15B1945
COAXIAL CABLE, 50FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:-; Jacket Material:Unjacketed; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 50FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:-; Jacket Material:Unjacketed; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9164-ND 15B1945
Product Name Coaxial Cables (RF) Coaxial Cable, 50Ft, Tin; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Foil Braid
North American 29 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details