Belden Inc. Coaxial Cables (RF) 1674A TIN1000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9163-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9163-ND
Coaxial Cables (RF) BEL9163-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, 1000Ft, Tin; Coaxial Cable Type Belden - 15B1944 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 1000Ft, Tin; Coaxial Cable Type Belden
15B1944
Coaxial Cable, 1000Ft, Tin; Coaxial Cable Type Belden 15B1944
COAXIAL CABLE, 1000FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:-; Jacket Material:Unjacketed; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 1000FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:-; Jacket Material:Unjacketed; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9163-ND 15B1944
Product Name Coaxial Cables (RF) Coaxial Cable, 1000Ft, Tin; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Foil Braid
North American 29 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3140/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers