Belden Inc. Coaxial Cable, Unjacketed, Rgm17/151, 100Ft, Tin; Coaxial Cable Type Belden 1674A TIN100

Description
COAXIAL CABLE, UNJACKETED, RGM17/151, 100FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, UNJACKETED, RGM17/151, 100FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Unjacketed, Rgm17/151, 100Ft, Tin; Coaxial Cable Type Belden - 83F6764 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Unjacketed, Rgm17/151, 100Ft, Tin; Coaxial Cable Type Belden
83F6764
Coaxial Cable, Unjacketed, Rgm17/151, 100Ft, Tin; Coaxial Cable Type Belden 83F6764
COAXIAL CABLE, UNJACKETED, RGM17/151, 100FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, UNJACKETED, RGM17/151, 100FT, TIN; Coaxial Cable Type:RGM17/151; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F6764
Product Name Coaxial Cable, Unjacketed, Rgm17/151, 100Ft, Tin; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data