Belden Inc. Coaxial Cables (RF) 1673J 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8990-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8990-ND
Coaxial Cables (RF) BEL8990-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable Rg402/u 500Ft, Black; Coaxial Cable Type Belden - 15B1943 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg402/u 500Ft, Black; Coaxial Cable Type Belden
15B1943
Coaxial Cable Rg402/u 500Ft, Black; Coaxial Cable Type Belden 15B1943
COAXIAL CABLE RG402/U 500FT, BLACK; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE RG402/U 500FT, BLACK; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8990-ND 15B1943
Product Name Coaxial Cables (RF) Coaxial Cable Rg402/u 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Foil Braid
North American 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-10M-GY-1-2LP-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
RF Cables And RF Cable Assemblies - RG316D - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details