Belden Inc. Coaxial Cables (RF) 1673J 010100

Description
Cable
Request a Quote
Description
Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RG402/U coaxial cable, part number 1673J, features a 19 AWG solid silver-plated copper-covered steel conductor with TFE Teflon® insulation and a PVC jacket. It is designed for both indoor and outdoor use, with a nominal characteristic impedance of 50 Ohm. The cable has a maximum power rating of 600 W at 500 MHz, decreasing to 70 W at 20,000 MHz. It exhibits low insertion loss, with a maximum of 9.5 dB/100ft at 500 MHz and 54 dB/100ft at 10,000 MHz. The cable is compliant with various EU directives, including RoHS, and has a temperature rating of -40°C to +105°C. The minimum bend radius is 0.25 inches during installation and 0.75 inches for flexing. This cable is suitable for applications requiring reliable performance in a range of frequencies and environmental conditions.

Datasheet Summary
Powered by GS/AI

The RG402/U coaxial cable, part number 1673J, features a 19 AWG solid silver-plated copper-covered steel conductor with TFE Teflon® insulation and a PVC jacket. It is designed for both indoor and outdoor use, with a nominal characteristic impedance of 50 Ohm. The cable has a maximum power rating of 600 W at 500 MHz, decreasing to 70 W at 20,000 MHz. It exhibits low insertion loss, with a maximum of 9.5 dB/100ft at 500 MHz and 54 dB/100ft at 10,000 MHz. The cable is compliant with various EU directives, including RoHS, and has a temperature rating of -40°C to +105°C. The minimum bend radius is 0.25 inches during installation and 0.75 inches for flexing. This cable is suitable for applications requiring reliable performance in a range of frequencies and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8989-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8989-ND
Coaxial Cables (RF) BEL8989-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, 19AWG, SOLID, 50 OHM, CONFORMABLE, RG-402/U, PVC JACKET BLACK - 70005443 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, 19AWG, SOLID, 50 OHM, CONFORMABLE, RG-402/U, PVC JACKET BLACK
70005443
COAXIAL CABLE, 19AWG, SOLID, 50 OHM, CONFORMABLE, RG-402/U, PVC JACKET BLACK 70005443
Solid Stranding, 30V (RMS), 29.5 pF⁄ft. Capacitance, 50 Ohms Impedance, Coaxial Cable Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage. Low VSWR Up to 20 GHz (50 Ohm Cables) Exceptional Phase Stability Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance Longest Flex Life of any Hand-Formable Product on the Market Retention of Shape after Bending, No Buckling when Reformed or Flexed Reduced Equipment Spec Drawing Requirements and Shortened Design Time Reduced Labor, Purchasing, Manufacturing and Packaging Expenses Microwave Applications 1671A — RG-405 Type 50 Ohm with 0.085" O.D. 1673A — RG-402 Type 50 Ohm with 0.138" O.D. High Frequency Video Applications 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications 1674A — M17/151 Type 50 Ohm with 0.047" O.D.

Solid Stranding, 30V (RMS), 29.5 pF⁄ft. Capacitance, 50 Ohms Impedance, Coaxial Cable
Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage.

  • Low VSWR Up to 20 GHz (50 Ohm Cables)
  • Exceptional Phase Stability
  • Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance
  • Longest Flex Life of any Hand-Formable Product on the Market
  • Retention of Shape after Bending, No Buckling when Reformed or Flexed
  • Reduced Equipment Spec Drawing Requirements and Shortened Design Time
  • Reduced Labor, Purchasing, Manufacturing and Packaging Expenses

    Microwave Applications

  • 1671A — RG-405 Type 50 Ohm with 0.085" O.D.
  • 1673A — RG-402 Type 50 Ohm with 0.138" O.D.

    High Frequency Video Applications
  • 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications
  • 1674A — M17/151 Type 50 Ohm with 0.047" O.D.
Supplier's Site
Coaxial Cable, Rg402/u 100Ft Black; Coaxial Cable Type Belden - 87K1142 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg402/u 100Ft Black; Coaxial Cable Type Belden
87K1142
Coaxial Cable, Rg402/u 100Ft Black; Coaxial Cable Type Belden 87K1142
COAXIAL CABLE, RG402/U 100FT BLACK; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG402/U 100FT BLACK; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8989-ND 70005443 87K1142
Product Name Coaxial Cables (RF) COAXIAL CABLE, 19AWG, SOLID, 50 OHM, CONFORMABLE, RG-402/U, PVC JACKET BLACK Coaxial Cable, Rg402/u 100Ft Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Foil Braid
North American 19 AWG 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details