Belden Inc. Cables, Wires - Coaxial Cables (RF) 1673B TIN100

Description
Win Source Part Number: 1038376-1673B TIN100 Category: Cables, Wires>Coaxial Cables (RF) Series: * Package: Spool Standard Package: 1 Alternative Parts (Cross-Reference): 9223 BK005; 1673A TIN100; 7806A 010500; 7806R 010500; 9058A BK005; 9058AC BK0021673B-TIN-100; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: Belden Inc. Other Names: BEL8991 Base Product Number: 1673B
Request a Quote
Description
Win Source Part Number: 1038376-1673B TIN100 Category: Cables, Wires>Coaxial Cables (RF) Series: * Package: Spool Standard Package: 1 Alternative Parts (Cross-Reference): 9223 BK005; 1673A TIN100; 7806A 010500; 7806R 010500; 9058A BK005; 9058AC BK0021673B-TIN-100; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: Belden Inc. Other Names: BEL8991 Base Product Number: 1673B
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RG-402/U coaxial cable features a 19 AWG solid silver-plated copper conductor and TFE Teflon® insulation. It has a characteristic impedance of 50 Ohms and is designed for microwave applications. The cable is unjacketed and has a copper-tin composite shield that provides 100% coverage. With an overall nominal diameter of 3.505 mm, the cable operates effectively within a temperature range of -70°C to +200°C. It has a maximum recommended pulling tension of 311.374 N and a minimum bending radius of 6.350 mm. The cable is compliant with various standards, including UL Style 10245 and EU RoHS directives. Electrical performance includes a nominal DC resistance of 25.92 Ohm/km for the conductor and 14.76 Ohm/km for the outer shield. The cable exhibits a maximum VSWR of 1.3 at 20,000 MHz and provides power ratings that vary with frequency, peaking at 600 W at 500 MHz. The attenuation increases with frequency, reaching 229.67 dB/100m at 20,000 MHz. This cable is suitable for both indoor and outdoor applications but is not plenum-rated. It is available in a 100 ft (30.5 m) length, making it a versatile choice for various engineering projects requiring reliable microwave signal transmission.

Datasheet Summary
Powered by GS/AI

The RG-402/U coaxial cable features a 19 AWG solid silver-plated copper conductor and TFE Teflon® insulation. It has a characteristic impedance of 50 Ohms and is designed for microwave applications. The cable is unjacketed and has a copper-tin composite shield that provides 100% coverage. With an overall nominal diameter of 3.505 mm, the cable operates effectively within a temperature range of -70°C to +200°C. It has a maximum recommended pulling tension of 311.374 N and a minimum bending radius of 6.350 mm. The cable is compliant with various standards, including UL Style 10245 and EU RoHS directives. Electrical performance includes a nominal DC resistance of 25.92 Ohm/km for the conductor and 14.76 Ohm/km for the outer shield. The cable exhibits a maximum VSWR of 1.3 at 20,000 MHz and provides power ratings that vary with frequency, peaking at 600 W at 500 MHz. The attenuation increases with frequency, reaching 229.67 dB/100m at 20,000 MHz. This cable is suitable for both indoor and outdoor applications but is not plenum-rated. It is available in a 100 ft (30.5 m) length, making it a versatile choice for various engineering projects requiring reliable microwave signal transmission.

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Coaxial Cables (RF) - 1038376-1673B TIN100 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Coaxial Cables (RF)
1038376-1673B TIN100
Cables, Wires - Coaxial Cables (RF) 1038376-1673B TIN100
Win Source Part Number: 1038376-1673B TIN100 Category: Cables, Wires>Coaxial Cables (RF) Series: * Package: Spool Standard Package: 1 Alternative Parts (Cross-Reference): 9223 BK005; 1673A TIN100; 7806A 010500; 7806R 010500; 9058A BK005; 9058AC BK0021673B-TIN-100; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.20.0000 Mfr: Belden Inc. Other Names: BEL8991 Base Product Number: 1673B

Win Source Part Number: 1038376-1673B TIN100
Category: Cables, Wires>Coaxial Cables (RF)
Series: *
Package: Spool
Standard Package: 1
Alternative Parts (Cross-Reference): 9223 BK005; 1673A TIN100; 7806A 010500; 7806R 010500; 9058A BK005; 9058AC BK0021673B-TIN-100;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.20.0000
Mfr: Belden Inc.
Other Names: BEL8991
Base Product Number: 1673B

Buy Now
Coaxial Cables (RF) - BEL8991-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8991-ND
Coaxial Cables (RF) BEL8991-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Microwave, Rg402, 19 Awg, Solid, 50 Ohm, Copper-Tin Braid, Unjacketed, 100 Ft, 30.5 M Belden - 10C2793 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Microwave, Rg402, 19 Awg, Solid, 50 Ohm, Copper-Tin Braid, Unjacketed, 100 Ft, 30.5 M Belden
10C2793
Coaxial Cable, Microwave, Rg402, 19 Awg, Solid, 50 Ohm, Copper-Tin Braid, Unjacketed, 100 Ft, 30.5 M Belden 10C2793
COAXIAL CABLE, MICROWAVE, RG402, 19 AWG, SOLID, 50 OHM, COPPER-TIN BRAID, UNJACKETED, 100 FT, 30.5 M

COAXIAL CABLE, MICROWAVE, RG402, 19 AWG, SOLID, 50 OHM, COPPER-TIN BRAID, UNJACKETED, 100 FT, 30.5 M

Supplier's Site Datasheet
COAXIAL CABLE, 19AWG, SOLID, 50 OHM, CONFORMABLE, RG-402/U, UNJACKETED TIN - 70005441 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, 19AWG, SOLID, 50 OHM, CONFORMABLE, RG-402/U, UNJACKETED TIN
70005441
COAXIAL CABLE, 19AWG, SOLID, 50 OHM, CONFORMABLE, RG-402/U, UNJACKETED TIN 70005441
Solid Stranding, 30V (RMS), 29.5 pF⁄ft. Capacitance, 50 Ohms Impedance, Coaxial Cable Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage. Low VSWR Up to 20 GHz (50 Ohm Cables) Exceptional Phase Stability Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance Longest Flex Life of any Hand-Formable Product on the Market Retention of Shape after Bending, No Buckling when Reformed or Flexed Reduced Equipment Spec Drawing Requirements and Shortened Design Time Reduced Labor, Purchasing, Manufacturing and Packaging Expenses Microwave Applications 1671A — RG-405 Type 50 Ohm with 0.085" O.D. 1673A — RG-402 Type 50 Ohm with 0.138" O.D. High Frequency Video Applications 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications 1674A — M17/151 Type 50 Ohm with 0.047" O.D.

Solid Stranding, 30V (RMS), 29.5 pF⁄ft. Capacitance, 50 Ohms Impedance, Coaxial Cable
Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage.

  • Low VSWR Up to 20 GHz (50 Ohm Cables)
  • Exceptional Phase Stability
  • Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance
  • Longest Flex Life of any Hand-Formable Product on the Market
  • Retention of Shape after Bending, No Buckling when Reformed or Flexed
  • Reduced Equipment Spec Drawing Requirements and Shortened Design Time
  • Reduced Labor, Purchasing, Manufacturing and Packaging Expenses

    Microwave Applications

  • 1671A — RG-405 Type 50 Ohm with 0.085" O.D.
  • 1673A — RG-402 Type 50 Ohm with 0.138" O.D.

    High Frequency Video Applications
  • 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications
  • 1674A — M17/151 Type 50 Ohm with 0.047" O.D.
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number 1038376-1673B TIN100 BEL8991-ND 10C2793 70005441
Product Name Cables, Wires - Coaxial Cables (RF) Coaxial Cables (RF) Coaxial Cable, Microwave, Rg402, 19 Awg, Solid, 50 Ohm, Copper-Tin Braid, Unjacketed, 100 Ft, 30.5 M Belden COAXIAL CABLE, 19AWG, SOLID, 50 OHM, CONFORMABLE, RG-402/U, UNJACKETED TIN
Product Category Cable Cable
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Foil Braid
North American 19 AWG 19 AWG
Cable Length 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details