Belden Inc. Coaxial Cables (RF) 1673A TIN500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8988-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8988-ND
Coaxial Cables (RF) BEL8988-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Unjacketed, Rg402/u, 500Ft, Tin; Coaxial Cable Type Belden - 15B1942 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Unjacketed, Rg402/u, 500Ft, Tin; Coaxial Cable Type Belden
15B1942
Coaxial Cable, Unjacketed, Rg402/u, 500Ft, Tin; Coaxial Cable Type Belden 15B1942
COAXIAL CABLE, UNJACKETED, RG402/U, 500FT, TIN; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:-; Jacket Material:Unjacketed RoHS Compliant: Yes

COAXIAL CABLE, UNJACKETED, RG402/U, 500FT, TIN; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:-; Jacket Material:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8988-ND 15B1942
Product Name Coaxial Cables (RF) Coaxial Cable, Unjacketed, Rg402/u, 500Ft, Tin; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Foil Braid
North American 19 AWG
Unlock Full Specs
to access all available technical data