Belden Inc. Coaxial Cables (RF) 1673A TIN50

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8987-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8987-ND
Coaxial Cables (RF) BEL8987-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Unjacketed, Rg402/u, 19Awg, 50Ft, Tin Board; Coaxial Cable Type Belden - 91B9909 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Unjacketed, Rg402/u, 19Awg, 50Ft, Tin Board; Coaxial Cable Type Belden
91B9909
Cable, Coaxial, Unjacketed, Rg402/u, 19Awg, 50Ft, Tin Board; Coaxial Cable Type Belden 91B9909
CABLE, COAXIAL, UNJACKETED, RG402/U, 19AWG, 50FT, TIN BOARD; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:-; Product Range:-RoHS Compliant: Yes

CABLE, COAXIAL, UNJACKETED, RG402/U, 19AWG, 50FT, TIN BOARD; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, 19AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN - 70005426 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, 19AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN
70005426
COAXIAL CABLE, 19AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN 70005426
Solid Stranding, 30V (RMS), 29.5 pF⁄ft. Capacitance, 50 Ohms Impedance, Coaxial Cable Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage. Low VSWR Up to 20 GHz (50 Ohm Cables) Exceptional Phase Stability Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance Longest Flex Life of any Hand-Formable Product on the Market Retention of Shape after Bending, No Buckling when Reformed or Flexed Reduced Equipment Spec Drawing Requirements and Shortened Design Time Reduced Labor, Purchasing, Manufacturing and Packaging Expenses Microwave Applications 1671A — RG-405 Type 50 Ohm with 0.085" O.D. 1673A — RG-402 Type 50 Ohm with 0.138" O.D. High Frequency Video Applications 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications 1674A — M17/151 Type 50 Ohm with 0.047" O.D.

Solid Stranding, 30V (RMS), 29.5 pF⁄ft. Capacitance, 50 Ohms Impedance, Coaxial Cable
Silver coated copper covered steel (SCCCS) conductor, TFE Teflon insulation and patented copper foil tape and tin-filled braid composite shield. –70°C to 200°C. Nominal Impedance: 50 ohms. Nominal Vel. of Prop.: 69.5%. Nominal Capacitance: 29.5 pF/ft. (96.8 pF/m). Copper-tin composite shield. 100% shield coverage.

  • Low VSWR Up to 20 GHz (50 Ohm Cables)
  • Exceptional Phase Stability
  • Patented Copper Foil Tape and Tin-Filled Composite Shield Provides Unmatched and Electrical Stability and Shielding Performance
  • Longest Flex Life of any Hand-Formable Product on the Market
  • Retention of Shape after Bending, No Buckling when Reformed or Flexed
  • Reduced Equipment Spec Drawing Requirements and Shortened Design Time
  • Reduced Labor, Purchasing, Manufacturing and Packaging Expenses

    Microwave Applications

  • 1671A — RG-405 Type 50 Ohm with 0.085" O.D.
  • 1673A — RG-402 Type 50 Ohm with 0.138" O.D.

    High Frequency Video Applications
  • 1672A — 75 Ohm with 0.087" O.D. for High Frequency Video Applications
  • 1674A — M17/151 Type 50 Ohm with 0.047" O.D.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL8987-ND 91B9909 70005426
Product Name Coaxial Cables (RF) Cable, Coaxial, Unjacketed, Rg402/u, 19Awg, 50Ft, Tin Board; Coaxial Cable Type Belden COAXIAL CABLE, 19AWG SOLID, TEFLON INSULATED, MICROWAVE, 50 OHMS TIN
Product Category Cable Cable
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Foil Braid
North American 19 AWG 19 AWG
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details