Belden Inc. Coaxial Cable Rg402/u, 250Ft, Tin; Coaxial Cable Type Belden 1673A TIN250

Description
COAXIAL CABLE RG402/U, 250FT, TIN; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:-; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE RG402/U, 250FT, TIN; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:-; Jacket Material:Unjacketed RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Rg402/u, 250Ft, Tin; Coaxial Cable Type Belden - 15B1941 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg402/u, 250Ft, Tin; Coaxial Cable Type Belden
15B1941
Coaxial Cable Rg402/u, 250Ft, Tin; Coaxial Cable Type Belden 15B1941
COAXIAL CABLE RG402/U, 250FT, TIN; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:-; Jacket Material:Unjacketed RoHS Compliant: Yes

COAXIAL CABLE RG402/U, 250FT, TIN; Coaxial Cable Type:RG402; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:-; Jacket Material:Unjacketed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B1941
Product Name Coaxial Cable Rg402/u, 250Ft, Tin; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1368136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details