Belden Inc. Coaxial Cable, 500Ft, Clear; Coaxial Cable Type Belden 1672J 368500

Description
COAXIAL CABLE, 500FT, CLEAR; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Transparent; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 500FT, CLEAR; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Transparent; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 500Ft, Clear; Coaxial Cable Type Belden - 19C3001 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Ft, Clear; Coaxial Cable Type Belden
19C3001
Coaxial Cable, 500Ft, Clear; Coaxial Cable Type Belden 19C3001
COAXIAL CABLE, 500FT, CLEAR; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Transparent; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, 500FT, CLEAR; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Transparent; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C3001
Product Name Coaxial Cable, 500Ft, Clear; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 1713724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details