Belden Inc. Coaxial Cables (RF) 1672J 0101000

Description
Cable
Request a Quote
Description
Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coaxial Cable, 1000Ft, Black, part number 15B1940, features a 29 AWG solid silver-coated copper-covered steel conductor with Teflon® insulation and a PVC jacket. It has a nominal characteristic impedance of 75 ohms and is suitable for both indoor and outdoor applications. The cable has a maximum operating voltage of 30 V RMS (UL) and 900 V RMS (non-UL), with a temperature range of -40°C to +105°C. The cable's attenuation varies with frequency, starting at 1.6 dB/100 ft at 1 MHz and reaching 22.1 dB/100 ft at 1000 MHz. It is compliant with various EU directives, including RoHS, and has a bulk weight of 16 lbs per 1000 ft. The cable is designed for high-frequency applications and offers 100% coverage with a copper foil and tin-filled composite shield.

Datasheet Summary
Powered by GS/AI

The Coaxial Cable, 1000Ft, Black, part number 15B1940, features a 29 AWG solid silver-coated copper-covered steel conductor with Teflon® insulation and a PVC jacket. It has a nominal characteristic impedance of 75 ohms and is suitable for both indoor and outdoor applications. The cable has a maximum operating voltage of 30 V RMS (UL) and 900 V RMS (non-UL), with a temperature range of -40°C to +105°C. The cable's attenuation varies with frequency, starting at 1.6 dB/100 ft at 1 MHz and reaching 22.1 dB/100 ft at 1000 MHz. It is compliant with various EU directives, including RoHS, and has a bulk weight of 16 lbs per 1000 ft. The cable is designed for high-frequency applications and offers 100% coverage with a copper foil and tin-filled composite shield.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9166-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9166-ND
Coaxial Cables (RF) BEL9166-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden - 15B1940 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
15B1940
Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden 15B1940
COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC; External Diameter:3.226mmRoHS Compliant: Yes

COAXIAL CABLE, 1000FT, BLACK; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC; External Diameter:3.226mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL9166-ND 15B1940
Product Name Coaxial Cables (RF) Coaxial Cable, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details