Belden Inc. Coaxial Cable, 500Ft, Tin; Coaxial Cable Type Belden 1672A TIN500

Description
COAXIAL CABLE, 500FT, TIN; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:-; Jacket Material:Unjacketed; External Diameter:2.21mmRoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, 500FT, TIN; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:-; Jacket Material:Unjacketed; External Diameter:2.21mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, 500Ft, Tin; Coaxial Cable Type Belden - 87K1140 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, 500Ft, Tin; Coaxial Cable Type Belden
87K1140
Coaxial Cable, 500Ft, Tin; Coaxial Cable Type Belden 87K1140
COAXIAL CABLE, 500FT, TIN; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:-; Jacket Material:Unjacketed; External Diameter:2.21mmRoHS Compliant: Yes

COAXIAL CABLE, 500FT, TIN; Coaxial Cable Type:-; Wire Gauge:29AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:-; Jacket Material:Unjacketed; External Diameter:2.21mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1140
Product Name Coaxial Cable, 500Ft, Tin; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6048A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Ethernet Cable - 1745301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details
5+5 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 1550mm, single-end, no Screw-Lok - G125-FC11005F0-1550L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details